onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3244MTC FST3244MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176055-FST3244MTC Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176055-FST3244MTC Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3244MTC - 1176055-FST3244MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3244MTC
1176055-FST3244MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3244MTC 1176055-FST3244MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176055-FST3244MTC Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176055-FST3244MTC
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST3244MTC
Analog Switch and Multiplexer IC 743-FST3244MTC
BUS DRIVER Product overview: FST3244MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3244MTC can be used for catalog matching and distributor lookup.

BUS DRIVER Product overview: FST3244MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3244MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1176055-FST3244MTC 743-FST3244MTC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3244MTC Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053BQ-Q100XTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers