The FST3126 is a 4-bit bus switch designed for high-speed CMOS TTL-compatible applications. It features four independent 1-bit switches with separate enable (OE) inputs, allowing for flexible control of signal routing. When the OE input is high, the switch connects Port A to Port B, while a low OE input places the switch in a high-impedance state. The device boasts a low on-resistance of approximately 4 to 7 ohms, minimal propagation delay, and zero ground bounce in flow-through mode, making it suitable for high-performance digital circuits. The FST3126 operates within a supply voltage range of 4.0V to 5.5V and can handle input and output voltages from 0V to 5.5V. It is rated for a storage temperature range of -65°C to +150°C and has a quiescent supply current of just 3 µA. The device is available in multiple package options, including 14-lead SOIC, 16-lead QSOP, and 14-lead TSSOP, with tape and reel options for automated assembly. This product is ideal for applications requiring efficient signal switching with minimal delay and power consumption.
Bus Switch 1 x 1:1 14-SOIC
Bus Switch 1 x 1:1 14-SOIC
BUS DRIVER, CBT/FST/QS/5C/B SERI
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | FST3126MX | FST3126MX |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4V ~ 5.5V |