onsemi Signal Switches, Multiplexers, Decoders FST3126M

Description
Bus Switch 1 x 1:1 14-SOIC
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST3126M-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST3126M-ND
Signal Switches, Multiplexers, Decoders FST3126M-ND
Bus Switch 1 x 1:1 14-SOIC

Bus Switch 1 x 1:1 14-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3126M - 1176051-FST3126M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3126M
1176051-FST3126M
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3126M 1176051-FST3126M
Manufacturer: ON Semiconductor Win Source Part Number: 1176051-FST3126M Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 3126 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176051-FST3126M
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 3126
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST3126M
Analog Switch and Multiplexer IC 743-FST3126M
IC BUS SWITCH 1 X 1:1 14SOIC Product overview: FST3126M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3126M can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 14SOIC Product overview: FST3126M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3126M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST3126M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST3126M
Logic - Signal Switches, Multiplexers, Decoders FST3126M
IC BUS SWITCH 1 X 1:1 14SOIC

IC BUS SWITCH 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FST3126M-ND 1176051-FST3126M 743-FST3126M FST3126M
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3126M Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905812 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Bilateral switch - 74LVC1G384GM,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers