onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125QSC

Description
IC BUS SWITCH 1 X 1:1 16QSOP
Datasheet
Description
IC BUS SWITCH 1 X 1:1 16QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3125QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3125QSC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125QSC
IC BUS SWITCH 1 X 1:1 16QSOP

IC BUS SWITCH 1 X 1:1 16QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - FST3125QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3125QSC
Signal Switches, Multiplexers, Decoders FST3125QSC
Bus Switch 1 x 1:1 16-QSOP

Bus Switch 1 x 1:1 16-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FST3125QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3125QSC
Signal Switches, Multiplexers, Decoders FST3125QSC
Bus Switch 1 x 1:1 16-QSOP

Bus Switch 1 x 1:1 16-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number FST3125QSC FST3125QSC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT139PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54154FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 24-CFP
Operating Current 0.8000 to 16 mA
View Details