onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125MTCX

Description
IC BUS SWITCH 1 X 1:1 14TSSOP
Datasheet
Description
IC BUS SWITCH 1 X 1:1 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3125MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3125MTCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125MTCX
IC BUS SWITCH 1 X 1:1 14TSSOP

IC BUS SWITCH 1 X 1:1 14TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - FST3125MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3125MTCX
Signal Switches, Multiplexers, Decoders FST3125MTCX
Bus Switch 1 x 1:1 14-TSSOP

Bus Switch 1 x 1:1 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number FST3125MTCX FST3125MTCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ABTH162460DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details