Manufacturer: ON Semiconductor
Win Source Part Number: 1176047-FST3125M
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 3125
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V
Bus Switch 1 x 1:1 14-SOIC
IC BUS SWITCH 1 X 1:1 14SOIC Product overview: FST3125M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST3125M can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1176047-FST3125M | FST3125M-ND | 743-FST3125M | FST3125M |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125M | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts |