onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125DR2G

Description
IC BUS SWITCH 1 X 1:1 14SOIC
Datasheet
Description
IC BUS SWITCH 1 X 1:1 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FST3125DR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3125DR2G
IC BUS SWITCH 1 X 1:1 14SOIC

IC BUS SWITCH 1 X 1:1 14SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - FST3125DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FST3125DR2G
Signal Switches, Multiplexers, Decoders FST3125DR2G
Bus Switch 1 x 1:1 14-SOIC

Bus Switch 1 x 1:1 14-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number FST3125DR2G FST3125DR2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F153FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 1 to 20 mA
View Details
2 suppliers