onsemi Signal Switches, Multiplexers, Decoders FST16245MTD

Description
Bus Switch 8 x 1:1 48-TSSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FST16245MTD-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST16245MTD-ND
Signal Switches, Multiplexers, Decoders FST16245MTD-ND
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Analog Switch and Multiplexer IC
743-FST16245MTD
16-bit 16BIT Analog Switch and Multiplexer IC 743-FST16245MTD
IC SWITCH BUS 16BIT TTL 48TSSOP Product overview: FST16245MTD from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16245MTD can be used for catalog matching and distributor lookup.

IC SWITCH BUS 16BIT TTL 48TSSOP Product overview: FST16245MTD from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16245MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16245MTD - 1040241-FST16245MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16245MTD
1040241-FST16245MTD
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16245MTD 1040241-FST16245MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040241-FST16245MTD Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040241-FST16245MTD
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST16245MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST16245MTD
Logic - Signal Switches, Multiplexers, Decoders FST16245MTD
IC BUS SWITCH 8 X 1:1 48TSSOP

IC BUS SWITCH 8 X 1:1 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FST16245MTD-ND 743-FST16245MTD 1040241-FST16245MTD FST16245MTD
Product Name Signal Switches, Multiplexers, Decoders 16-bit 16BIT Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16245MTD Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP Rail/Tube SSOP; SOP; TSSOP; 48-TSSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC11257N - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898168P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ/GX - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details