onsemi Analog Switch and Multiplexer IC FST16233MTDX

Description
MULTIPLEXER AND DEMUX/DECODER, C Product overview: FST16233MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16233MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTIPLEXER AND DEMUX/DECODER, C Product overview: FST16233MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16233MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST16233MTDX
Analog Switch and Multiplexer IC 743-FST16233MTDX
MULTIPLEXER AND DEMUX/DECODER, C Product overview: FST16233MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16233MTDX can be used for catalog matching and distributor lookup.

MULTIPLEXER AND DEMUX/DECODER, C Product overview: FST16233MTDX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16233MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - FST16233MTDXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST16233MTDXCT-ND
Signal Switches, Multiplexers, Decoders FST16233MTDXCT-ND
Multiplexer/Demultip lexer 8 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 8 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FST16233MTDXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FST16233MTDXTR-ND
Signal Switches, Multiplexers, Decoders FST16233MTDXTR-ND
Multiplexer/Demultip lexer 8 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 8 x 1:2 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16233MTDX - 067532-FST16233MTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16233MTDX
067532-FST16233MTDX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16233MTDX 067532-FST16233MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067532-FST16233MTDX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067532-FST16233MTDX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FST16233MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FST16233MTDX
Logic - Signal Switches, Multiplexers, Decoders FST16233MTDX
IC MUX/DEMUX 8 X 1:2 56TSSOP

IC MUX/DEMUX 8 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-FST16233MTDX FST16233MTDXCT-ND 067532-FST16233MTDX FST16233MTDX
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16233MTDX Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74AHC138PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers