onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16210MTD FST16210MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067529-FST16210MTD Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBT16210CDGGR; FST16210MTDX_NL; FST16210MTD_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067529-FST16210MTD Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBT16210CDGGR; FST16210MTDX_NL; FST16210MTD_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16210MTD - 067529-FST16210MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16210MTD
067529-FST16210MTD
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16210MTD 067529-FST16210MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067529-FST16210MTD Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBT16210CDGGR; FST16210MTDX_NL; FST16210MTD_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067529-FST16210MTD
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74CBT16210CDGGR; FST16210MTDX_NL; FST16210MTD_Q;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FST16210MTD
Analog Switch and Multiplexer IC 743-FST16210MTD
BUS DRIVER Product overview: FST16210MTD from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16210MTD can be used for catalog matching and distributor lookup.

BUS DRIVER Product overview: FST16210MTD from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FST16210MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 067529-FST16210MTD 743-FST16210MTD
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST16210MTD Analog Switch and Multiplexer IC
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data