onsemi OEM Parts - OEM Parts (F - I) - FST16209MTDX FST16209MTDX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059909-FST16209MTDX Mounting: SMD (SMT) Resistance: 14 Ω Number of Pins: 48 Propagation Delay: 250 ps Categories: OEM Parts(F-I) Case / Package: TSSOP Alternative Parts (Cross-Reference): SN74CBT16209ADGGRFST 16209MTDX.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059909-FST16209MTDX Mounting: SMD (SMT) Resistance: 14 Ω Number of Pins: 48 Propagation Delay: 250 ps Categories: OEM Parts(F-I) Case / Package: TSSOP Alternative Parts (Cross-Reference): SN74CBT16209ADGGRFST 16209MTDX.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FST16209MTDX - 1059909-FST16209MTDX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FST16209MTDX
1059909-FST16209MTDX
OEM Parts - OEM Parts (F - I) - FST16209MTDX 1059909-FST16209MTDX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059909-FST16209MTDX Mounting: SMD (SMT) Resistance: 14 Ω Number of Pins: 48 Propagation Delay: 250 ps Categories: OEM Parts(F-I) Case / Package: TSSOP Alternative Parts (Cross-Reference): SN74CBT16209ADGGRFST 16209MTDX.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059909-FST16209MTDX
Mounting: SMD (SMT)
Resistance: 14 Ω
Number of Pins: 48
Propagation Delay: 250 ps
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): SN74CBT16209ADGGRFST16209MTDX.;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059909-FST16209MTDX
Product Name OEM Parts - OEM Parts (F - I) - FST16209MTDX
Unlock Full Specs
to access all available technical data