onsemi Analog Switch and Multiplexer IC FSSD06BQX

Description
DIFFERENTIAL MULTIPLEXER, 4 CHAN Product overview: FSSD06BQX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-FSSD06BQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIFFERENTIAL MULTIPLEXER, 4 CHAN Product overview: FSSD06BQX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-FSSD06BQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
686-FSSD06BQX
Analog Switch and Multiplexer IC 686-FSSD06BQX
DIFFERENTIAL MULTIPLEXER, 4 CHAN Product overview: FSSD06BQX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-FSSD06BQX can be used for catalog matching and distributor lookup.

DIFFERENTIAL MULTIPLEXER, 4 CHAN Product overview: FSSD06BQX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-FSSD06BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized ICs - FSSD06BQX - 001298-FSSD06BQX - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FSSD06BQX
001298-FSSD06BQX
Specialized ICs - FSSD06BQX 001298-FSSD06BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001298-FSSD06BQX Packaging: Reel - TR Type: Multiplexer Applications: Cell Phones, Digital Cameras, Media Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-MLP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001298-FSSD06BQX
Packaging: Reel - TR
Type: Multiplexer
Applications: Cell Phones, Digital Cameras, Media Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 24-MLP (3.5x4.5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Two Port Multiplexer, Mo220-24, Full Reel; Multiplexer Configuration Onsemi - 52M3342 - Newark, An Avnet Company
Chicago, IL, United States
Two Port Multiplexer, Mo220-24, Full Reel; Multiplexer Configuration Onsemi
52M3342
Two Port Multiplexer, Mo220-24, Full Reel; Multiplexer Configuration Onsemi 52M3342
TWO PORT MULTIPLEXER, MO220-24, FULL REEL; Multiplexer Configuration:-; No. of Circuits:1Circuits; On State Resistance Max:4ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:MLP; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

TWO PORT MULTIPLEXER, MO220-24, FULL REEL; Multiplexer Configuration:-; No. of Circuits:1Circuits; On State Resistance Max:4ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:MLP; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sd/sdio/mmc Mux, -40 To 85Deg C Rohs Compliant Onsemi - 54AH8805 - Newark, An Avnet Company
Chicago, IL, United States
Sd/sdio/mmc Mux, -40 To 85Deg C Rohs Compliant Onsemi
54AH8805
Sd/sdio/mmc Mux, -40 To 85Deg C Rohs Compliant Onsemi 54AH8805
SD/SDIO/MMC MUX, -40 TO 85DEG C ROHS COMPLIANT: YES

SD/SDIO/MMC MUX, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 686-FSSD06BQX 001298-FSSD06BQX 52M3342 54AH8805
Product Name Analog Switch and Multiplexer IC Specialized ICs - FSSD06BQX Two Port Multiplexer, Mo220-24, Full Reel; Multiplexer Configuration Onsemi Sd/sdio/mmc Mux, -40 To 85Deg C Rohs Compliant Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 volts 1.65 to 3.6 volts
Package Type Bulk 24-MLP (3.5x4.5)
Applications Cell Phones, Digital Cameras, Media Players
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915017 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC157D-Q100,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers