Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980465-FSS218-TL-E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 35 V
Power Dissipation: 1.8 W
Resistance: 26 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 8 A
Drain to Source Resistance: 26 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 980465-FSS218-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSS218-TL-E |
| Package Type | SOT3; SOP |