Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774792-FSQ510MX
Series: FPS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.7V
Duty Cycle: 60%
Frequency - Switching: 94.3kHz ~ 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: Sync
Supply Voltage: 6.7 V ~ 20 V
Family Name: FSQ510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-MLSOP
Alternative Parts (Cross-Reference): FSQ510; FSQ510H; FSQ510M; FSL206MRN;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC OFFLINE SWITCH FLYBACK 7LSOP
Converter Offline Flyback Topology 94.3kHz ~ 132kHz 7-LSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 774792-FSQ510MX | FSQ510MX | FSQ510MX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510MX | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing |