onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510 FSQ510

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092087-FSQ510 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 60% Frequency - Switching: 94.3kHz to 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 7DIP Supply Voltage - Operating: 6.7 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092087-FSQ510 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 60% Frequency - Switching: 94.3kHz to 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 7DIP Supply Voltage - Operating: 6.7 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510 - 092087-FSQ510 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510
092087-FSQ510
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510 092087-FSQ510
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092087-FSQ510 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 60% Frequency - Switching: 94.3kHz to 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 7DIP Supply Voltage - Operating: 6.7 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092087-FSQ510
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.7V
Duty Cycle: 60%
Frequency - Switching: 94.3kHz to 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 7DIP
Supply Voltage - Operating: 6.7 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ510 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ510
PMIC - AC DC Converters, Offline Switchers FSQ510
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ510
AC DC Converters, Offline Switches FSQ510
Converter Offline Flyback Topology 94.3kHz ~ 132kHz 7-DIP

Converter Offline Flyback Topology 94.3kHz ~ 132kHz 7-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 092087-FSQ510 FSQ510 FSQ510
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ510 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 27 watts
View Details
2 suppliers
DC-DC Converters ICs - 2672286P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type DIP; Other; DIP-7K
Input Voltage 26 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers