onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ500N FSQ500N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040376-FSQ500N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 6V Duty Cycle: 60% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-MDIP Supply Voltage - Operating: 5 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040376-FSQ500N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 6V Duty Cycle: 60% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-MDIP Supply Voltage - Operating: 5 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ500N - 040376-FSQ500N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ500N
040376-FSQ500N
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ500N 040376-FSQ500N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040376-FSQ500N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 6V Duty Cycle: 60% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-MDIP Supply Voltage - Operating: 5 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040376-FSQ500N
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 6.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 6V
Duty Cycle: 60%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-MDIP
Supply Voltage - Operating: 5 V to 10 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ500N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ500N
PMIC - AC DC Converters, Offline Switchers FSQ500N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ500N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ500N
AC DC Converters, Offline Switches FSQ500N
Converter Offline Flyback Topology 130kHz 8-DIP

Converter Offline Flyback Topology 130kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ500N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ500N
AC DC Converters, Offline Switches FSQ500N
Converter Offline Flyback Topology 130kHz 8-MDIP

Converter Offline Flyback Topology 130kHz 8-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040376-FSQ500N FSQ500N FSQ500N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ500N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-MDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers