onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ321LX FSQ321LX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176029-FSQ321LX Series: FPS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ321 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSQ321; FSQ321L; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176029-FSQ321LX Series: FPS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ321 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSQ321; FSQ321L; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ321LX - 1176029-FSQ321LX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ321LX
1176029-FSQ321LX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ321LX 1176029-FSQ321LX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176029-FSQ321LX Series: FPS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ321 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSQ321; FSQ321L; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176029-FSQ321LX
Series: FPS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SMD, Gull Wing
Mounting: SMD
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 55kHz ~ 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Supply Voltage: 8 V ~ 20 V
Family Name: FSQ321
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-LSOP
Alternative Parts (Cross-Reference): FSQ321; FSQ321L;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ321LX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ321LX
AC DC Converters, Offline Switches FSQ321LX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ321LX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ321LX
AC DC Converters, Offline Switches FSQ321LX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSQ321LX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ321LX
PMIC - AC DC Converters, Offline Switchers FSQ321LX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1176029-FSQ321LX FSQ321LX FSQ321LX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ321LX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR4780JZ - ICE3AR4780JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7-4
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers