The FSQ321 is an integrated PWM controller with a 650 V SENSEFET designed for valley switching flyback converters, offering low EMI and high efficiency with built-in protection functions. It is packaged in a PDIP-8 case and operates from -40°C to +85°C. The device has a maximum drain-source on-resistance of 19 Ω, a peak current limit of 0.67 A, and an internal soft-start time of 10 ms. It supports burst-mode operation for low standby power and includes overloads, over-voltage, and thermal shutdown protection. The switching frequency varies by ±10% over operating temperature.
AC/DC Converters SMPS Power Switch Product overview: FSQ321 from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ321 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSQ321 |
| Product Name | Power Management IC |
| Package Type | Other; Tube |