onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ211 FSQ211

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001295-FSQ211 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature Family Name: FSQ211 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ211L; FSQ321; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001295-FSQ211 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature Family Name: FSQ211 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ211L; FSQ321; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ211 - 001295-FSQ211 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ211
001295-FSQ211
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ211 001295-FSQ211
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001295-FSQ211 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature Family Name: FSQ211 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ211L; FSQ321; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001295-FSQ211
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Family Name: FSQ211
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 7 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSQ211L; FSQ321;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ211 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ211
PMIC - AC DC Converters, Offline Switchers FSQ211
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ211
AC DC Converters, Offline Switches FSQ211
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 001295-FSQ211 FSQ211 FSQ211
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ211 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2222 - XDPS2222 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details