Manufacturer: ON Semiconductor
Win Source Part Number: 803777-FSQ0765RWDTU
Packaging: Tube
Mounting Style: SMD
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz ~ 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220F-6L
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: TO-220-6 Full Pack, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Part Number Series: FSQ0765
Voltage - Supply (Vcc/Vdd): 8V ~ 20V
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (W-Forming)
IC OFFLINE SW FLBACK TO220F-6L
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 803777-FSQ0765RWDTU | FSQ0765RWDTU | FSQ0765RWDTU |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RWDTU | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-6 Full Pack, Formed Leads | TO-220; Other; TO-220-6 Full Pack, Formed Leads |