onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU FSQ0765RSLDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872331-FSQ0765RSLDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSQ07 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872331-FSQ0765RSLDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSQ07 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU - 872331-FSQ0765RSLDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU
872331-FSQ0765RSLDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU 872331-FSQ0765RSLDTU
Manufacturer: ON Semiconductor Win Source Part Number: 872331-FSQ0765RSLDTU Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSQ07 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872331-FSQ0765RSLDTU
Series: FPS™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)
Package: Tube
Package: TO-220-6 Full Pack, Formed Leads
Mounting: Through Hole
Supply Voltage: 8V ~ 20V
Part Status: Obsolete
Family Name: FSQ07
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-6L (L-Forming)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0765RSLDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0765RSLDTU
AC DC Converters, Offline Switches FSQ0765RSLDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0765RSLDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0765RSLDTU
AC DC Converters, Offline Switches FSQ0765RSLDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0765RSLDTU
PMIC - AC DC Converters, Offline Switchers FSQ0765RSLDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 872331-FSQ0765RSLDTU FSQ0765RSLDTU FSQ0765RSLDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSLDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (L-Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B765I - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 240 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers