onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU FSQ0765RQWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067525-FSQ0765RQWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067525-FSQ0765RQWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU - 067525-FSQ0765RQWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU
067525-FSQ0765RQWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU 067525-FSQ0765RQWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067525-FSQ0765RQWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067525-FSQ0765RQWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0765RQWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0765RQWDTU
AC DC Converters, Offline Switches FSQ0765RQWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0765RQWDTU
PMIC - AC DC Converters, Offline Switchers FSQ0765RQWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067525-FSQ0765RQWDTU FSQ0765RQWDTU FSQ0765RQWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details