The FSQ0765RQLDTU is a Green-Mode Fairchild Power Switch designed for quasi-resonant operation, offering low electromagnetic interference (EMI) and high efficiency. It features variable frequency control and alternating valley switching (AVS) to optimize performance across a wide range of load and input voltage variations. The device includes advanced burst-mode operation for reduced standby power consumption and a simple scheme for synchronous voltage detection. This power switch integrates multiple protection functions, including overload protection (OLP), over-voltage protection (OVP), abnormal over-current protection (AOCP), and internal thermal shutdown (TSD) with hysteresis. It also has an internal startup circuit and a high-voltage sense FET rated at 650V, along with a built-in soft-start feature that takes 17.5 ms. The FSQ0765RQLDTU is suitable for applications such as power supplies for LCD TVs, monitors, VCRs, set-top boxes, and DVD players. It is packaged in a TO-220F-6L format and operates within a temperature range of -25 to +85°C, with a maximum current limit of 3.5A and a maximum output power of 80W. This product is RoHS compliant, making it an environmentally friendly choice for engineers looking for efficient and reliable power conversion solutions.
IC OFFLINE SW FLBACK TO220F-6L
Converter Offline Flyback Topology 48kHz ~ 67kHz
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | FSQ0765RQLDTU | FSQ0765RQLDTU | FSQ0765RQLDTU |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | AC DC Converters, Offline Switches |
| Input Voltage | 8 to 20 volts | 8 to 20 volts |