onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU FSQ0565RWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040374-FSQ0565RWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ0565RQWDTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040374-FSQ0565RWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ0565RQWDTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU - 040374-FSQ0565RWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU
040374-FSQ0565RWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU 040374-FSQ0565RWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040374-FSQ0565RWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSQ0565RQWDTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040374-FSQ0565RWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz to 67kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-6L (W-Forming)
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSQ0565RQWDTU;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
AC DC Converters, Offline Switches - FSQ0565RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0565RWDTU
AC DC Converters, Offline Switches FSQ0565RWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (W-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (W-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0565RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0565RWDTU
AC DC Converters, Offline Switches FSQ0565RWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0565RWDTU
PMIC - AC DC Converters, Offline Switchers FSQ0565RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040374-FSQ0565RWDTU FSQ0565RWDTU FSQ0565RWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (W-Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details