onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU FSQ0565RSWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 738309-FSQ0565RSWDTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ0565RS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6L (W-Forming) Introduction Date: January 23, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 738309-FSQ0565RSWDTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ0565RS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6L (W-Forming) Introduction Date: January 23, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU - 738309-FSQ0565RSWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU
738309-FSQ0565RSWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU 738309-FSQ0565RSWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 738309-FSQ0565RSWDTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Family Name: FSQ0565RS Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6L (W-Forming) Introduction Date: January 23, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 738309-FSQ0565RSWDTU
Series: FPS
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-220-6 Full Pack, Formed Leads
Mounting: SMD
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz ~ 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Supply Voltage: 8 V ~ 20 V
Family Name: FSQ0565RS
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-6L (W-Forming)
Introduction Date: January 23, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0565RSWDTU
PMIC - AC DC Converters, Offline Switchers FSQ0565RSWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0565RSWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0565RSWDTU
AC DC Converters, Offline Switches FSQ0565RSWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 738309-FSQ0565RSWDTU FSQ0565RSWDTU FSQ0565RSWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0565RSWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR4780JZ - ICE3AR4780JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7-4
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details