The FSQ0465RUWDTU is a Green-Mode Fairchild Power Switch (FPS™) designed for quasi-resonant flyback converters, integrating a 650V SenseFET and PWM controller to enable high-efficiency operation with low EMI. It is housed in a TO-220F-6L package and supports a maximum operating junction temperature of +85°C. Rated at 1.8A, it provides up to 60W continuous output power in a 230V AC open-frame adapter design at 50°C ambient temperature, with a typical ON-resistance of 4.0Ω. Features include variable frequency control, alternating valley switching, burst-mode operation for low standby power, and protection functions such as over-load, over-voltage, and thermal shutdown with hysteresis.
IC OFFLINE SW FLBACK TO220F-6L Product overview: FSQ0465RUWDTU from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0465RUWDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-FSQ0465RUWDTU |
| Product Name | Power Management IC |
| Package Type | Other; Tube |