onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU FSQ0465RSWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204352-FSQ0465RSWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204352-FSQ0465RSWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU - 204352-FSQ0465RSWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU
204352-FSQ0465RSWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU 204352-FSQ0465RSWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204352-FSQ0465RSWDTU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204352-FSQ0465RSWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0465RSWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0465RSWDTU
AC DC Converters, Offline Switches FSQ0465RSWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0465RSWDTU
PMIC - AC DC Converters, Offline Switchers FSQ0465RSWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204352-FSQ0465RSWDTU FSQ0465RSWDTU FSQ0465RSWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765G - 204976-ICE2QR4765G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 29 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details