onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU FSQ0465RSLDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040227-FSQ0465RSLDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040227-FSQ0465RSLDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU - 1040227-FSQ0465RSLDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU
1040227-FSQ0465RSLDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU 1040227-FSQ0465RSLDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040227-FSQ0465RSLDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040227-FSQ0465RSLDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-6L (Forming)
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0465RSLDTU
PMIC - AC DC Converters, Offline Switchers FSQ0465RSLDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0465RSLDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0465RSLDTU
AC DC Converters, Offline Switches FSQ0465RSLDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0465RSLDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0465RSLDTU
AC DC Converters, Offline Switches FSQ0465RSLDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040227-FSQ0465RSLDTU FSQ0465RSLDTU FSQ0465RSLDTU FSQ0465RSLDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RSLDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details