onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RN FSQ0365RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204351-FSQ0365RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204351-FSQ0365RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSQ0365RN is a valley switching converter designed for high efficiency and low electromagnetic interference (EMI) applications. It integrates a Pulse-Width Modulation (PWM) controller and a high-voltage SENSEFET, facilitating minimal external component requirements. This device operates with a fixed frequency and includes features such as under-voltage lockout, leading-edge blanking, and built-in soft-start functionality. The FSQ0365RN supports a wide input voltage range of 85 to 265 VAC and is optimized for applications requiring low standby power consumption through advanced burst-mode operation. It provides a maximum output current limit of 1.5 A and is suitable for power supply designs in devices like DVD players, set-top boxes, and auxiliary power supplies for PCs and TVs. The product also includes multiple protection features, including overload protection, over-voltage protection, and thermal shutdown, enhancing system reliability. Engineers looking for a compact and efficient solution for offline switching applications may find the FSQ0365RN a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The FSQ0365RN is a valley switching converter designed for high efficiency and low electromagnetic interference (EMI) applications. It integrates a Pulse-Width Modulation (PWM) controller and a high-voltage SENSEFET, facilitating minimal external component requirements. This device operates with a fixed frequency and includes features such as under-voltage lockout, leading-edge blanking, and built-in soft-start functionality. The FSQ0365RN supports a wide input voltage range of 85 to 265 VAC and is optimized for applications requiring low standby power consumption through advanced burst-mode operation. It provides a maximum output current limit of 1.5 A and is suitable for power supply designs in devices like DVD players, set-top boxes, and auxiliary power supplies for PCs and TVs. The product also includes multiple protection features, including overload protection, over-voltage protection, and thermal shutdown, enhancing system reliability. Engineers looking for a compact and efficient solution for offline switching applications may find the FSQ0365RN a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RN - 204351-FSQ0365RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RN
204351-FSQ0365RN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RN 204351-FSQ0365RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204351-FSQ0365RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204351-FSQ0365RN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 55kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0365RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0365RN
PMIC - AC DC Converters, Offline Switchers FSQ0365RN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0365RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0365RN
AC DC Converters, Offline Switches FSQ0365RN
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-DIP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204351-FSQ0365RN FSQ0365RN FSQ0365RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details