onsemi Switch, Pwm, Fet, 25W, 1.5A, 8Sop; Power Load Switch Type Onsemi FSQ0365RLX

Description
SWITCH, PWM, FET, 25W, 1.5A, 8SOP; Power Load Switch Type:-; Input Voltage:20V; Current Limit:1.5A; On State Resistance:3.5ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
SWITCH, PWM, FET, 25W, 1.5A, 8SOP; Power Load Switch Type:-; Input Voltage:20V; Current Limit:1.5A; On State Resistance:3.5ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pwm, Fet, 25W, 1.5A, 8Sop; Power Load Switch Type Onsemi - 88T3557 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pwm, Fet, 25W, 1.5A, 8Sop; Power Load Switch Type Onsemi
88T3557
Switch, Pwm, Fet, 25W, 1.5A, 8Sop; Power Load Switch Type Onsemi 88T3557
SWITCH, PWM, FET, 25W, 1.5A, 8SOP; Power Load Switch Type:-; Input Voltage:20V; Current Limit:1.5A; On State Resistance:3.5ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

SWITCH, PWM, FET, 25W, 1.5A, 8SOP; Power Load Switch Type:-; Input Voltage:20V; Current Limit:1.5A; On State Resistance:3.5ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 88T3557
Product Name Switch, Pwm, Fet, 25W, 1.5A, 8Sop; Power Load Switch Type Onsemi
Voltage 20V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details