The FSQ0365RL is an integrated Green Mode Fairchild Power Switch (FPS™) for valley switching converters, built with a 650V SenseFET and designed for high efficiency and low EMI in offline flyback applications. It comes in an 8-LSOP package and supports a maximum output power of 19W in open-frame designs at 50°C ambient temperature. Features include pulse-by-pulse current limiting, overload, over-voltage, abnormal over-current, and thermal shutdown protection, along with internal soft-start and under-voltage lockout. The device operates with a junction temperature range of -40 to +85°C and is optimized for adapter and auxiliary power supply applications.
650V Power Switch IC, 19W Flyback Controller, LSOP-8, SM Product overview: FSQ0365RL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 19W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 19W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0365RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSQ0365RL |
| Product Name | 650V 19W Power Management IC |
| Package Type | Other; LSOP |