700V DC/DC Flyback Controller, 16W, PDIP Product overview: FSQ0270RNA from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 16W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 700V, 16W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0270RNA can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FSQ0270RNA | FSQ0270RNA |
| Product Name | 700V 16W Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) |
| Output Voltage | 700 volts | |
| IOUT | 0.7900 amps | |
| Operating Temperature | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) |