onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RN FSQ0265RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204350-FSQ0265RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0265 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0265RL; FSQ0265RLX; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204350-FSQ0265RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0265 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0265RL; FSQ0265RLX; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RN - 204350-FSQ0265RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RN
204350-FSQ0265RN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RN 204350-FSQ0265RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204350-FSQ0265RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0265 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0265RL; FSQ0265RLX; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204350-FSQ0265RN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 55kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Family Name: FSQ0265
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Alternative Parts (Cross-Reference): FSQ0265RL; FSQ0265RLX;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0265RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0265RN
PMIC - AC DC Converters, Offline Switchers FSQ0265RN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0265RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0265RN
AC DC Converters, Offline Switches FSQ0265RN
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-DIP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204350-FSQ0265RN FSQ0265RN FSQ0265RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
2 suppliers
Isolated AC/DC Converter - BP5725 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Input Voltage 119 to 405 volts
View Details
3 suppliers