The FSQ0265RN is an integrated PWM controller with a 650 V SENSEFET designed for valley switching flyback converters in low-power AC/DC applications such as DVD players, set-top boxes, and auxiliary power supplies. It is packaged in a PDIP-8 case and operates from -40°C to +85°C. It features a 1.2 A maximum output current rating, pulse-by-pulse current limiting, built-in soft-start, and protection functions including overvoltage, overload, and thermal shutdown. The device supports advanced burst-mode operation for low standby power and operates with variable frequency to reduce EMI.
AC/DC Converters 2A/650V QRC Power Switch Product overview: FSQ0265RN from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 650V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 650V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0265RN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSQ0265RN |
| Product Name | 2A 650V Power Management IC |
| Package Type | Other; Tube |