onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX FSQ0265RLX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016541-FSQ0265RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016541-FSQ0265RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX - 016541-FSQ0265RLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX
016541-FSQ0265RLX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX 016541-FSQ0265RLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016541-FSQ0265RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016541-FSQ0265RLX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 55kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LSOP
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0265RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0265RLX
AC DC Converters, Offline Switches FSQ0265RLX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0265RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0265RLX
AC DC Converters, Offline Switches FSQ0265RLX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0265RLX
PMIC - AC DC Converters, Offline Switchers FSQ0265RLX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 016541-FSQ0265RLX FSQ0265RLX FSQ0265RLX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RLX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers