Manufacturer: ON Semiconductor
Win Source Part Number: 1176022-FSQ0265RL
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Supply Voltage: 8V ~ 20V
Family Name: FSQ0265
Categories: Integrated Circuits
Supplier Device Package: 8-LSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SMD, Gull Wing
Alternative Parts (Cross-Reference): FSQ0265RN; FSQ0265RLX;
Introduction Date: October 17, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: FSQ0265
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 55kHz ~ 67kHz
Power (W): 20W
IC OFFLINE SWITCH FLYBACK 8LSOP
IC OFFLINE SWITCH FLYBACK 8LSOP
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1176022-FSQ0265RL | FSQ0265RL | FSQ0265RL | FSQ0265RL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0265RL | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing |