The FSQ0265RL is an 8-LSOP packaged Green Mode Fairchild Power Switch (FPS™) designed for valley switching flyback converters, integrating a 650V SenseFET and PWM controller with built-in protection functions including overvoltage, overload, and thermal shutdown. It supports a maximum output current of 1.2A, with continuous power capability of 16W in an open-frame design at 50°C ambient temperature. The device features valley switching for low EMI and high efficiency, advanced burst-mode operation for low standby power, and an internal soft-start of 15ms.
650V Power Switch IC, 16W, 1.2A, 55.6kHz, LSOP, SM Product overview: FSQ0265RL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16W, 1.2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 16W, 1.2A, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0265RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSQ0265RL |
| Product Name | 650V 16W 1.2A Power Management IC |
| Package Type | Other; LSOP |