650V Power Switch IC, 13W Flyback, Valley Switching, 55.6kHz, DIP Product overview: FSQ0165RN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13W, 55.6kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 13W, 55.6kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSQ0165RN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FSQ0165RN | FSQ0165RN |
| Product Name | 650V 13W 55.6kHz DIP Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) |
| Output Voltage | 650 volts | |
| IOUT | 0.8000 amps | |
| Duty Cycle | 67 |