onsemi Signal Switches, Multiplexers, Decoders FSLV16211GX

Description
Bus Switch 12 x 1:1 54-FBGA (5.5x8)
Request a Quote Datasheet
Description
Bus Switch 12 x 1:1 54-FBGA (5.5x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSLV16211GX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
FSLV16211GX-ND
Signal Switches, Multiplexers, Decoders FSLV16211GX-ND
Bus Switch 12 x 1:1 54-FBGA (5.5x8)

Bus Switch 12 x 1:1 54-FBGA (5.5x8)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-FSLV16211GX
Analog Switch and Multiplexer IC 743-FSLV16211GX
Digital Bus Switch ICs 24-Bit Bus Switch Product overview: FSLV16211GX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSLV16211GX can be used for catalog matching and distributor lookup.

Digital Bus Switch ICs 24-Bit Bus Switch Product overview: FSLV16211GX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSLV16211GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX - 1040215-FSLV16211GX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX
1040215-FSLV16211GX
Logic - Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX 1040215-FSLV16211GX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040215-FSLV16211GX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 54-FBGA (5.5x8) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040215-FSLV16211GX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-FBGA (5.5x8)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
FSLV16211GX
Logic - Signal Switches, Multiplexers, Decoders FSLV16211GX
IC BUS SWITCH 12 X 1:1 54FBGA

IC BUS SWITCH 12 X 1:1 54FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSLV16211GX-ND 743-FSLV16211GX 1040215-FSLV16211GX FSLV16211GX
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data