onsemi Signal Switches, Multiplexers, Decoders FSLV16211GX

Description
Bus Switch 12 x 1:1 54-FBGA (5.5x8)
Description
Bus Switch 12 x 1:1 54-FBGA (5.5x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The FSLV16211 is a 24-bit bus switch designed for high-speed, low-voltage applications. It features a low on-resistance of 5Ω, allowing for minimal propagation delay and reduced ground bounce noise when connecting inputs to outputs. The device can function as either a 12-bit or 24-bit bus switch, with the ability to connect port 1A to port 1B when /OE1 is LOW, and port 2A to port 2B when /OE2 is LOW. It operates within a temperature range of -40°C to 85°C and is packaged in a 56-lead Thin Shrink Small Outline Package (TSSOP), suitable for tape and reel packing. This product is ideal for applications requiring efficient signal switching with low power consumption.

Datasheet Summary
Powered by GS/AI

The FSLV16211 is a 24-bit bus switch designed for high-speed, low-voltage applications. It features a low on-resistance of 5Ω, allowing for minimal propagation delay and reduced ground bounce noise when connecting inputs to outputs. The device can function as either a 12-bit or 24-bit bus switch, with the ability to connect port 1A to port 1B when /OE1 is LOW, and port 2A to port 2B when /OE2 is LOW. It operates within a temperature range of -40°C to 85°C and is packaged in a 56-lead Thin Shrink Small Outline Package (TSSOP), suitable for tape and reel packing. This product is ideal for applications requiring efficient signal switching with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - FSLV16211GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSLV16211GX
Signal Switches, Multiplexers, Decoders FSLV16211GX
Bus Switch 12 x 1:1 54-FBGA (5.5x8)

Bus Switch 12 x 1:1 54-FBGA (5.5x8)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - FSLV16211GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FSLV16211GX
Signal Switches, Multiplexers, Decoders FSLV16211GX
Bus Switch 12 x 1:1 54-FBGA (8x5.5)

Bus Switch 12 x 1:1 54-FBGA (8x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FSLV16211GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FSLV16211GX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FSLV16211GX
IC BUS SWITCH 12 X 1:1 54FBGA

IC BUS SWITCH 12 X 1:1 54FBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number FSLV16211GX FSLV16211GX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT257/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GW,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11257NSR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details