onsemi Pwm Ctrl, Flyback, 50Khz, Dip-7; Input Voltage Onsemi FSL4110LRN

Description
PWM CTRL, FLYBACK, 50KHZ, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:520mA; Supply Voltage Min:-; Supply Voltage Max:27V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:50kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, FLYBACK, 50KHZ, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:520mA; Supply Voltage Min:-; Supply Voltage Max:27V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:50kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Flyback, 50Khz, Dip-7; Input Voltage Onsemi - 45Y5151 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Flyback, 50Khz, Dip-7; Input Voltage Onsemi
45Y5151
Pwm Ctrl, Flyback, 50Khz, Dip-7; Input Voltage Onsemi 45Y5151
PWM CTRL, FLYBACK, 50KHZ, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:520mA; Supply Voltage Min:-; Supply Voltage Max:27V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:50kHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, FLYBACK, 50KHZ, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:520mA; Supply Voltage Min:-; Supply Voltage Max:27V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:50kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45Y5151
Product Name Pwm Ctrl, Flyback, 50Khz, Dip-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10987SPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication Analog, I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
EtherCAT SERVOPACKs - SGD7S-3R8AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details