onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FSL4110LRLX

Description
Win Source Part Number: 1372438-FSL4110LRLX Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: 7-LSOP Base Product Number: FSL4110 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9 W Voltage - Supply (Vcc/Vdd): 8V ~ 27V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 50kHz Output Isolation: Isolated Voltage - Breakdown: 1000V Voltage - Start Up: 12 V Duty Cycle: 67%
Request a Quote Datasheet
Description
Win Source Part Number: 1372438-FSL4110LRLX Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: 7-LSOP Base Product Number: FSL4110 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9 W Voltage - Supply (Vcc/Vdd): 8V ~ 27V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 50kHz Output Isolation: Isolated Voltage - Breakdown: 1000V Voltage - Start Up: 12 V Duty Cycle: 67%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372438-FSL4110LRLX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372438-FSL4110LRLX
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372438-FSL4110LRLX
Win Source Part Number: 1372438-FSL4110LRLX Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: 7-LSOP Base Product Number: FSL4110 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 9 W Voltage - Supply (Vcc/Vdd): 8V ~ 27V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 50kHz Output Isolation: Isolated Voltage - Breakdown: 1000V Voltage - Start Up: 12 V Duty Cycle: 67%

Win Source Part Number: 1372438-FSL4110LRLX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 8-SMD (7 Leads), Gull Wing
Supplier Device Package: 7-LSOP
Base Product Number: FSL4110
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 9 W
Voltage - Supply (Vcc/Vdd): 8V ~ 27V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Frequency - Switching: 50kHz
Output Isolation: Isolated
Voltage - Breakdown: 1000V
Voltage - Start Up: 12 V
Duty Cycle: 67%

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL4110LRLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL4110LRLX
AC DC Converters, Offline Switches FSL4110LRLX
Converter Offline Flyback Topology 50kHz 7-LSOP

Converter Offline Flyback Topology 50kHz 7-LSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL4110LRLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL4110LRLX
PMIC - AC DC Converters, Offline Switchers FSL4110LRLX
IC OFFLINE SWITCH FLYBACK 7LSOP

IC OFFLINE SWITCH FLYBACK 7LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372438-FSL4110LRLX FSL4110LRLX FSL4110LRLX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details