onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU FSL176MRTUDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040208-FSL176MRTUDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (U-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSGM0765RWDTU; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040208-FSL176MRTUDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (U-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSGM0765RWDTU; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU - 1040208-FSL176MRTUDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU
1040208-FSL176MRTUDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU 1040208-FSL176MRTUDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040208-FSL176MRTUDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (U-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSGM0765RWDTU; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040208-FSL176MRTUDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F-6L (U-Forming)
Supply Voltage - Operating: 7.5 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): FSGM0765RWDTU;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL176MRTUDTU
PMIC - AC DC Converters, Offline Switchers FSL176MRTUDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL176MRTUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL176MRTUDTU
AC DC Converters, Offline Switches FSL176MRTUDTU
Converter Offline Flyback Topology 67kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 67kHz TO-220F-6L (U-Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040208-FSL176MRTUDTU FSL176MRTUDTU FSL176MRTUDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL176MRTUDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L (U-Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 49 watts
View Details
2 suppliers