Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040206-FSL146MRBN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 35W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MDIP
Supply Voltage - Operating: 7.5 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 67kHz 8-DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1040206-FSL146MRBN | FSL146MRBN | FSL146MRBN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSL146MRBN | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-MDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |