onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU FSL136MRTWDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919397-FSL136MRTWDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming) Package: TO-220-6 Full Pack, Formed Leads Package: Tube Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919397-FSL136MRTWDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming) Package: TO-220-6 Full Pack, Formed Leads Package: Tube Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU - 919397-FSL136MRTWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU
919397-FSL136MRTWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU 919397-FSL136MRTWDTU
Manufacturer: ON Semiconductor Win Source Part Number: 919397-FSL136MRTWDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming) Package: TO-220-6 Full Pack, Formed Leads Package: Tube Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919397-FSL136MRTWDTU
Series: FPS™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)
Package: TO-220-6 Full Pack, Formed Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 7.5V ~ 26V
Family Name: FSL136
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-6L (Forming)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL136MRTWDTU
PMIC - AC DC Converters, Offline Switchers FSL136MRTWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL136MRTWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL136MRTWDTU
AC DC Converters, Offline Switches FSL136MRTWDTU
Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919397-FSL136MRTWDTU FSL136MRTWDTU FSL136MRTWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRTWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details