onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRG FSL136MRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919396-FSL136MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL13 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919396-FSL136MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL13 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRG - 919396-FSL136MRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRG
919396-FSL136MRG
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRG 919396-FSL136MRG
Manufacturer: ON Semiconductor Win Source Part Number: 919396-FSL136MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL13 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: ON Semiconductor
Win Source Part Number: 919396-FSL136MRG
Series: FPS™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 67kHz 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8V ~ 26V
Part Status: Obsolete
Family Name: FSL13
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL136MRG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL136MRG
PMIC - AC DC Converters, Offline Switchers FSL136MRG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL136MRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL136MRG
AC DC Converters, Offline Switches FSL136MRG
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919396-FSL136MRG FSL136MRG FSL136MRG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136MRG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR2280AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details