The FSL128MRT is a Green-Mode Fairchild Power Switch (FPS™) integrating a PWM controller and an 800V avalanche-rugged SenseFET for offline switch-mode power supplies. It is packaged in a TO-220F 6-lead format with a W-forming lead style. The device supports up to 40W output power in open-frame designs at 85-265V AC, features under 40mW standby power consumption at 265V AC no-load, includes internal soft-start (15ms), and provides protections such as overload, over-voltage, abnormal over-current, and thermal shutdown with hysteresis. It operates with a maximum junction temperature of +125°C and a drain current limit of 1.2A. The part is Pb-free per JEDEC J-STD-020B.
800V DC/DC Flyback Controller, 1.2A, 25W, TO-220-6 Product overview: FSL128MRTWDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.2A, 25W, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 800V, 1.2A, 25W, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSL128MRTWDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSL128MRTWDTU |
| Product Name | 800V 1.2A 25W TO-220 Power Management IC |
| Package Type | Other; TO-220-6 |