onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126MRG FSL126MRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919394-FSL126MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL12 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919394-FSL126MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL12 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126MRG - 919394-FSL126MRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126MRG
919394-FSL126MRG
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126MRG 919394-FSL126MRG
Manufacturer: ON Semiconductor Win Source Part Number: 919394-FSL126MRG Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 26V Part Status: Obsolete Family Name: FSL12 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: ON Semiconductor
Win Source Part Number: 919394-FSL126MRG
Series: FPS™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 67kHz 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8V ~ 26V
Part Status: Obsolete
Family Name: FSL12
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL126MRG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL126MRG
PMIC - AC DC Converters, Offline Switchers FSL126MRG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL126MRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL126MRG
AC DC Converters, Offline Switches FSL126MRG
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919394-FSL126MRG FSL126MRG FSL126MRG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126MRG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201 - XDPS2201 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Board Mount Modules - BP5046-5 - 1013779-BP5046-5 - Win Source Electronics
Specs
Output Voltage 5.3 volts
View Details