The FSL126MR is a Green-Mode Power Switch integrating a 650 V avalanche-rugged SENSEFET and a current-mode PWM controller for offline switch-mode power supplies with minimal external components. It is packaged in an 8-lead DIP with dimensions of 9.42 x 6.38 mm. The device operates from −40°C to 105°C, features burst mode for under 50 mW standby power at 265 VAC no-load, and includes protections such as over-voltage, over-current, thermal shutdown, and auto-restart. Internal soft-start is 15 ms, and frequency modulation aids EMI reduction. The part is Pb-free and designed for cost-effective flyback converter applications in adapters, VCRs, STBs, and home appliances.
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: FSL126MRG from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSL126MRG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSL126MRG |
| Product Name | Power Management IC |
| Package Type | Other; 8-DIP (0.300", 7.62mm) |