Manufacturer: Fairchild Semiconductor
Win Source Part Number: 092594-FSL126MR
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Standard Package: 3000
Catalog: AC DC Converters Offline Switchers
Power (Watts): 21W
Operating Supply Voltage: 8 V ~ 26 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting Over Load Over Temperature Over Voltage Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092594-FSL126MR |
| Product Name | Integrated Circuits(ICs) |